Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 78 Way |
---|---|
Connector Type B | D Subminiature Socket 78 Way |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Computer |
Computer Connector A | D Subminiature Plug 78 Way |
Computer Connector B | D Subminiature Socket 78 Way |
Lead Length | 1m |
Cable, Connection, 78Pol, 1Meter | Newark Electronics |
CABLE, CONNECTION, 78POL, 1METER | element14 |
Where can I find additional details, specifications and documents for a AK-D78/1?
Additional datasheets, footprints and schematics for AK-D78/1 are listed on our Part Details page. You can also find images and similar parts to AK-D78/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AK-D78/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK-D78/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AK-D78/1 fall under?
The AK-D78/1 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to AK-D78/1 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AK-D78/1 you can contact the distributor directly for product support, shipping queries etc.
Is the AK-D78/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AK-D78/1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AK-D78/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AK-D78/1 often in real-time on the comparison pages.
What if I can't find stock of AK-D78/1?
You can fill out our help required form which you can use to request a quote for AK-D78/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.