Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 8Ways |
Orientation | Right Angle |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 4Contacts |
Usb Stacked, 2.0 Type A, 2Port, R/A | Newark Electronics |
USB STACKED, 2.0 TYPE A, 2PORT, R/A | element14 |
Where can I find additional details, specifications and documents for a AJT25G4423-001?
Additional datasheets, footprints and schematics for AJT25G4423-001 are listed on our Part Details page. You can also find images and similar parts to AJT25G4423-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AJT25G4423-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AJT25G4423-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AJT25G4423-001 fall under?
The AJT25G4423-001 is listed under Connectors > USB Connectors & Adapters > Stacked USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AJT25G4423-001 when available in the Stacked USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AJT25G4423-001 you can contact the distributor directly for product support, shipping queries etc.
Is the AJT25G4423-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AJT25G4423-001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AJT25G4423-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AJT25G4423-001 often in real-time on the comparison pages.
What if I can't find stock of AJT25G4423-001?
You can fill out our help required form which you can use to request a quote for AJT25G4423-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.