Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Sager
from US$0.30
|
400
in stock
|
Buy Now | |
Conrad
from US$1.41
|
80
in stock
|
Buy Now | |
Carlton-Bates
from US$0.41
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$38.99
|
5
in stock
|
Buy Now | |
RS Americas
from US$37.12
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$40.31
|
-
|
Buy Now | |
Farnell
from US$36.95
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adjustable Releasable Cable Clamp |
---|---|
Internal Diameter | 5.8mm |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 38.1mm |
External Width | 24.6mm |
Height | 7.9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clip |
Body Length | 38.1mm |
Cable Diameter Max | 6.4mm |
Colour | Light Grey |
External Length / Height | 7.9mm |
For Use With | Cable & Cord |
Load Max | 272g |
Material | PVC |
Cable Mounting & Accessories .25 J CLIP | Sager |
Grey | Conrad |
J Clip, 1.50 in. W x 0.92 in. L, Adhesive Back/Mtg, PVC, Light Gray, 0.25 in. OD Cable | Carlton-Bates |
Cable Fastener | Newark Electronics |
Adhesive Backed J Clips, Rubber Adhesive Mounting, Wid 0.97in, AJC Series | Panduit AJC25-A-C | RS Americas |
J CLIP | RS |
Cable Accessories Mounting Clip Polyvinyl Chloride Gray | Avnet America |
CORD CLIP, ADHESIVE BACKED, PK100 | element14 |
Where can I find additional details, specifications and documents for a AJC25-A-C?
Additional datasheets, footprints and schematics for AJC25-A-C are listed on our Part Details page. You can also find images and similar parts to AJC25-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AJC25-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AJC25-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AJC25-A-C fall under?
The AJC25-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to AJC25-A-C when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AJC25-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the AJC25-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AJC25-A-C have stock available?
Authorised distributors including Sager, Conrad, Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for AJC25-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AJC25-A-C often in real-time on the comparison pages.
What if I can't find stock of AJC25-A-C?
You can fill out our help required form which you can use to request a quote for AJC25-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.