Status: | Unknown |
---|---|
Series: | AIUR-02H Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
40,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
40,870
in stock
|
Buy Now | |
element14
from US$0.33
|
3,004
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,004
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
631
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,620
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now |
Product Range | AIUR-02H Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 220mA |
Saturation Current (Isat) | 510mA |
DC Resistance Max | 1.3ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductor 1 mH 220 A 510 mA 1.3 ohm 10% R | Rapid Electronics |
Inductor, 1000Uh, 10%, 0.22A, Unshielded Rohs Compliant: Yes |Abracon AIUR-02H-102K | Newark Electronics |
INDUCTOR, 1000UH, 10%, 0.22A, UNSHIELDED | element14 |
AIUR-02H Series 1 uH 220 mA â–’10 % 1.3 Ohm Through Hole Mini Drum Core Inductor | Future Electronics |
Power Inductor, 1 mH, 10%, Unshielded, 1.3 ohm, 0.22 A Irms, 0.51 A Isat | Avnet Abacus |
FIXED IND 1MH 220MA 1.3 OHM TH | Abracon AIUR-02H-102K | RS Americas |
Where can I find additional details, specifications and documents for a AIUR-02H-102K?
Additional datasheets, footprints and schematics for AIUR-02H-102K are listed on our Part Details page. You can also find images and similar parts to AIUR-02H-102K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIUR-02H-102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIUR-02H-102K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIUR-02H-102K fall under?
The AIUR-02H-102K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AIUR-02H-102K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIUR-02H-102K you can contact the distributor directly for product support, shipping queries etc.
Is the AIUR-02H-102K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIUR-02H-102K have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AIUR-02H-102K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIUR-02H-102K often in real-time on the comparison pages.
What if I can't find stock of AIUR-02H-102K?
You can fill out our help required form which you can use to request a quote for AIUR-02H-102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.