Status: | Unknown |
---|---|
Series: | COMBICON Series |
RoHS: | Unknown |
No distributors results available
Wire Ferrule Type | Twin Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Length | 10mm |
Insulator Colour | Blue |
Product Range | COMBICON Series |
Overall Length | 18.5mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper |
Terminal Plating | Tin |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a AI-TWIN 2X 2 5 -10 BU?
Additional datasheets, footprints and schematics for AI-TWIN 2X 2 5 -10 BU are listed on our Part Details page. You can also find images and similar parts to AI-TWIN 2X 2 5 -10 BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI-TWIN 2X 2 5 -10 BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-TWIN 2X 2 5 -10 BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI-TWIN 2X 2 5 -10 BU fall under?
The AI-TWIN 2X 2 5 -10 BU is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to AI-TWIN 2X 2 5 -10 BU when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI-TWIN 2X 2 5 -10 BU you can contact the distributor directly for product support, shipping queries etc.
Is the AI-TWIN 2X 2 5 -10 BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI-TWIN 2X 2 5 -10 BU have stock available?
There is no stock from authorised distributors for AI-TWIN 2X 2 5 -10 BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI-TWIN 2X 2 5 -10 BU often in real-time on the comparison pages.
What if I can't find stock of AI-TWIN 2X 2 5 -10 BU?
You can fill out our help required form which you can use to request a quote for AI-TWIN 2X 2 5 -10 BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.