Status: | Unknown |
---|---|
Series: | AISC-0603F Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 280mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | - |
Product Range | AISC-0603F Series |
Power Inductor Case | 1.6mm x 1mm x 1mm |
DC Resistance Max | 0.94ohm |
Inductance Tolerance | ± 5% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 1Uh, 0.28A, 5%, Wirewound | Newark Electronics |
INDUCTOR, 1UH, 0.28A, 5%, WIREWOUND | element14 |
Wirewound Inductor, 1 µH, 0.94 ohm, 280 mA, AISC-0603F | Avnet America |
Wirewound Inductor, 1 �H, 0.94 ohm, 280 mA, AISC-0603F | Avnet Abacus |
Where can I find additional details, specifications and documents for a AISC-0603F-1R0J-T?
Additional datasheets, footprints and schematics for AISC-0603F-1R0J-T are listed on our Part Details page. You can also find images and similar parts to AISC-0603F-1R0J-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AISC-0603F-1R0J-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AISC-0603F-1R0J-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AISC-0603F-1R0J-T fall under?
The AISC-0603F-1R0J-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AISC-0603F-1R0J-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AISC-0603F-1R0J-T you can contact the distributor directly for product support, shipping queries etc.
Is the AISC-0603F-1R0J-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AISC-0603F-1R0J-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for AISC-0603F-1R0J-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AISC-0603F-1R0J-T often in real-time on the comparison pages.
What if I can't find stock of AISC-0603F-1R0J-T?
You can fill out our help required form which you can use to request a quote for AISC-0603F-1R0J-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.