Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
AEC-Q100 qualification |
Wide supply voltage range: 2.4 V to 3.6 V |
Low voltage compatible IOs: 1.8 V |
Ultra-low-power mode consumption: down to 10 µA |
±2g/±4g/±8g dynamically selectable full scale |
SPI / I²C digital output interface |
16-bit data output |
2 independent programmable interrupt generators |
System sleep/wakeup function |
Extended temperature range: -40 °C to 105 °C |
Embedded self-test |
High shock survivability: up to 10000 g |
ECOPACK, RoHS and “Green” compliant |
Product Specifications |
---|
DS7013 High-performance ultra-low-power 3-axis accelerometer with digital output for automotive applications |
Application Notes |
---|
AN5092 AIS328DQ: high-performance, ultra-low-power, 3-axis digital output accelerometer for automotive non-safety applications |
Technical Notes & Articles |
---|
TN0019 Surface mounting guidelines for MEMS sensors in a QFPN package |
ACCELEROMETER, 3AXIS, 8G, 16BIT, 24QFN | Farnell |
Accelerometer Triple ±2/±4/±8g 2.4V to 3.6V 24-Pin QFPN Tray | Avnet America |
Where can I find additional details, specifications and documents for a AIS328DQ?
Additional datasheets, footprints and schematics for AIS328DQ are listed on our Part Details page. You can also find images and similar parts to AIS328DQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIS328DQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIS328DQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIS328DQ fall under?
The AIS328DQ is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to AIS328DQ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIS328DQ you can contact the distributor directly for product support, shipping queries etc.
Is the AIS328DQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIS328DQ have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for AIS328DQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIS328DQ often in real-time on the comparison pages.
What if I can't find stock of AIS328DQ?
You can fill out our help required form which you can use to request a quote for AIS328DQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.