Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Power Supply | 24 V DC |
Operating Voltage Range | 21.6 to 26.4 V DC |
Power Consumption | 1.9 W or less |
Power Supply Unit Isolation Method | — |
Ambient Temperature | 0 to +50 ℃ +32 to +122℉ |
Ambient Humidity | 20 to 85% RH (at +25 ℃ +77 ℉ ), (No dew condensation allowed) |
Storage Temperature | –20 to +60 ℃ –4 to +140℉ |
Storage Humidity | 10 to 85% RH (at +25 ℃ +77 ℉ ), (No dew condensation allowed) |
Vibration Resistance | 5 to 8.4 Hz amplitude: 3.5 mm 0.138 in , 8.4 to 150 Hz acceleration 9.8 m/s2, 10 sweeps each in X, Y and Z directions (1 octave/min.) |
Superposed Noise Suppression | 1,000 V [P-P] or more, pulse width of 50 ns, 1 μs between power supply terminals (by a noise simulator) |
Shock Resistance | 147 m/s2, 3 times in each of the X, Y and Z directions |
Environmental Resistance | IP67 (in the initial stages) Note: This protective structure condition applies to the front surface of the installed panel. This condition does not guarantee usage in all environments provided by users. When reattaching the panel, replace the waterproof packing. |
Net Weight | 170 g approx. |
Display: Display Device | TFT monochrome LCD Note: The display has been changed STN LCD to TFT LCD from production in February 2017. |
Display: Resolution | 240 (W) × 96 (H) dots |
Display: Displayable Area | 88.5 (W) × 35.4 (H) mm 3.484 (W) × 1.394 (H) inch |
Display: Display Color | 2 colors (black/white) |
Display: Backlight | 3-color LED (green / orange / red) |
Functions: Font Types | Fixed (GTWIN) : 1/4 width (8 × 8), half width (16 × 8), full width (16 × 16) Characters can be displayed in the 1, 2, 4, or 8 times width or height. TrueType (GTWIN): 10 to 96 dots |
Functions: Languages | Japanese, English, Simplified Chinese, Traditional Chinese, Korean, German, Italian, Spanish, French, Turkish, Russian, Vietnamese |
Functions: Graphics | Straight lines, Continuous straight lines, Squares, Circles, Ovals, Arcs, Elliptic arcs, Fan shapes, Elliptic fan shapes, Beveled squares, Bitmaps |
Functions: Number of Screens | 250 screens approx. Note: The number of screens that can be registered varies according to the registered contents. |
Functions: Part Functions | Messages, Lamps, Switches, Function switches, Data, Bar graphs, Clocks, Keyboards, Line graphs, Alarm list, Alarm history, Custom parts (messages, lamps, switches) |
Functions: Screen Setting No. | No. 0 to 3FF |
Functions: Other Functions | Recipe, Flow display, Write device, Language switching, GT link, Operation security, Data logging, SD recipe |
Functions: Contrast Adjustment | Unnecessary |
Functions: Clock Function | Provided with a built-in clock. (Can also refer to and display a PLC clock.) * Buy the backup battery (AFPX-BATT). |
Functions: Buzzer | Installed |
Functions: Automatic Communication Settings | The communication speed (baud rate) is automatically changed if there is no response from the target equipment. |
Functions: Through Function | GT connected between PC and PLC allows PLC to be debugged without a direct connection to a PC. |
Functions: Screen Creation | Dedicated software should be used. Applicable OS: Windows® 2000 / XP / Vista / 7 / 8 / 8.1 / 10 Note: The 64-bit version is not supported except for Windows® 7 / 8 / 8.1 / 10. Windows is registered trademark or trademark of Microsoft Corporation in the United States and other countries. |
Touch Key Resolution | Free layout (8 dots min.) |
Touch Key Operation Force | 0.8 N or less |
COM. Port: External Communication Conditions | Baud rate: 9,600 bps, 19,200 bps, 38,400 bps, 57,600 bps, 115,200 bps Data bits: 7 or 8 bits, Parity: None, Odd, Even, Stop bits: 1 bit |
COM. Port: Communication Standard | Conforms to RS-232C |
Touch Key Life | 1 million operations or more (at +25 ℃ +77 ℉ ) |
COM. Port: Protocol | Our FP series supported, General-purpose serial interface supported, Other companies' PLC supported (Refer to the compatible PLC list for manufacturers and models.) |
COM. Port: Connector | Connector terminal block (8 pins) |
Screen Data Transfer Interface: Communication Standard | USB1.1 |
Screen Data Transfer Interface: Protocol | Our dedicated protocol |
Screen Data Transfer Interface: Connector | USB Mini-B |
User’s Memory: Memory | F-ROM |
User's Memory: Capacity | 2 Mbyte |
Memory Backup: Memory | SRAM |
Memory Backup: Backup Battery | Lithium battery (replaceable) AFPX-BATT (Does not include with product.) |
Master Electronics United States Tel. 1-888-473-5297 | 2 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 2 |
HMI Touchscreen 3.8in Monochrome 240 x 96 Pixels 24VDC GT02G Series | Panasonic Industrial Automation AIG02GQ22D | RS Americas |
Gt02 Touch Screen Mono Gr/Rd/Or Rs232C Black, 24Vdc, Sd Memory |Panasonic AIG02GQ22D | Newark Electronics |
Where can I find additional details, specifications and documents for a AIG02GQ22D?
Additional datasheets, footprints and schematics for AIG02GQ22D are listed on our Part Details page. You can also find images and similar parts to AIG02GQ22D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIG02GQ22D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIG02GQ22D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIG02GQ22D fall under?
The AIG02GQ22D is listed under Industrial Automation > PLC & HMI > Human Machine Interface > GT02.
Can I view similar or alternative parts?
You can view similar parts to AIG02GQ22D when available in the GT02 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIG02GQ22D you can contact the distributor directly for product support, shipping queries etc.
Is the AIG02GQ22D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIG02GQ22D have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AIG02GQ22D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIG02GQ22D often in real-time on the comparison pages.
What if I can't find stock of AIG02GQ22D?
You can fill out our help required form which you can use to request a quote for AIG02GQ22D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.