Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.6kW |
Output Voltage - Output 1 | 380V |
Output Current - Output 1 | 4.2A |
RoHS Compliant | Yes |
1600W, 85-264Vac Input, Single, 380V Output, Pos, 4.6" X 2.4" X 0.5" H, Nt=Non-Threaded, Rohs 6 |Artesyn Embedded Technologies AIF04ZPFC-01NTL | Newark Electronics |
Where can I find additional details, specifications and documents for a AIF04ZPFC-01NTL.?
Additional datasheets, footprints and schematics for AIF04ZPFC-01NTL. are listed on our Part Details page. You can also find images and similar parts to AIF04ZPFC-01NTL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIF04ZPFC-01NTL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIF04ZPFC-01NTL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIF04ZPFC-01NTL. fall under?
The AIF04ZPFC-01NTL. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AIF04ZPFC-01NTL. when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIF04ZPFC-01NTL. you can contact the distributor directly for product support, shipping queries etc.
Is the AIF04ZPFC-01NTL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AIF04ZPFC-01NTL. have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for AIF04ZPFC-01NTL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIF04ZPFC-01NTL. often in real-time on the comparison pages.
What if I can't find stock of AIF04ZPFC-01NTL.?
You can fill out our help required form which you can use to request a quote for AIF04ZPFC-01NTL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.