AIAC-1512C-12N5J-T Inductors & Filters by Abracon

AIR CORE INDUCTOR 12.5NH 3GHZ 4.3A

Status: Unknown
Series: AIAC-1512C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
2,540
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
2,540
in stock
Buy Now
Logo for element14
element14
from US$0.24
2,540
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 12.5nH
RMS Current (Irms) 4.3A
Product Range AIAC-1512C Series
Inductance Tolerance ± 5%
Air Core Inductor Case 3.3mm x 2.5mm x 2.6mm
DC Resistance Max 0.003ohm
Self Resonant Frequency Min 3GHz
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Air Core Inductor, 12.5Nh, 3Ghz, 4.3A | Newark Electronics
AIR CORE INDUCTOR, 12.5NH, 3GHZ, 4.3A | element14
FIXED IND 12.5NH 4.3A 3 MOHM SMD | Future Electronics
Air Core Inductor, 12.5 nH, 4.3 A, AIAC-1512C, ± 5%, 0.003 ohm, 3 GHz | Avnet America
Air Core Inductor, 12.5 nH, 4.3 A, AIAC-1512C, � 5%, 0.003 ohm, 3 GHz | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AIAC-1512C-12N5J-T?

Additional datasheets, footprints and schematics for AIAC-1512C-12N5J-T are listed on our Part Details page. You can also find images and similar parts to AIAC-1512C-12N5J-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AIAC-1512C-12N5J-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIAC-1512C-12N5J-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AIAC-1512C-12N5J-T fall under?

The AIAC-1512C-12N5J-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to AIAC-1512C-12N5J-T when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AIAC-1512C-12N5J-T you can contact the distributor directly for product support, shipping queries etc.

Is the AIAC-1512C-12N5J-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AIAC-1512C-12N5J-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AIAC-1512C-12N5J-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AIAC-1512C-12N5J-T often in real-time on the comparison pages.

What if I can't find stock of AIAC-1512C-12N5J-T?

You can fill out our help required form which you can use to request a quote for AIAC-1512C-12N5J-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay