Status: | Unknown |
---|---|
Series: | 5003 Series |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | MIL-C-38999 Series III Connectors |
Connector Shell Size | 13 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | 5003 Series |
SVHC | No SVHC (15-Jun-2015) |
Colour | Green Chromate |
Material | Aluminium Alloy |
Termination Method | Zeta Lock Termination with heatshrink boot groove |
BACKSHELL, STRAIGHT, SIZE 13 | element14 |
Backshell, Size 13, Aluminium Alloy | Newark Electronics |
Connector Backshell, Backshell, MIL-C-38999 Series III Connectors, 13, 180�, Aluminium Body, 5003 | Avnet Abacus |
Where can I find additional details, specifications and documents for a AIA-5003-13-00-00-10-AA-04?
Additional datasheets, footprints and schematics for AIA-5003-13-00-00-10-AA-04 are listed on our Part Details page. You can also find images and similar parts to AIA-5003-13-00-00-10-AA-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIA-5003-13-00-00-10-AA-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIA-5003-13-00-00-10-AA-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIA-5003-13-00-00-10-AA-04 fall under?
The AIA-5003-13-00-00-10-AA-04 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to AIA-5003-13-00-00-10-AA-04 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIA-5003-13-00-00-10-AA-04 you can contact the distributor directly for product support, shipping queries etc.
Is the AIA-5003-13-00-00-10-AA-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIA-5003-13-00-00-10-AA-04 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for AIA-5003-13-00-00-10-AA-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIA-5003-13-00-00-10-AA-04 often in real-time on the comparison pages.
What if I can't find stock of AIA-5003-13-00-00-10-AA-04?
You can fill out our help required form which you can use to request a quote for AIA-5003-13-00-00-10-AA-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.