Status: | Unknown |
---|---|
Series: | COMBICON Series |
RoHS: | Unknown |
No distributors results available
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Length | 8mm |
Insulator Colour | Blue |
Product Range | COMBICON Series |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper |
Terminal Plating | Tin |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a AI 2 5-8 BU S1?
Additional datasheets, footprints and schematics for AI 2 5-8 BU S1 are listed on our Part Details page. You can also find images and similar parts to AI 2 5-8 BU S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI 2 5-8 BU S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI 2 5-8 BU S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI 2 5-8 BU S1 fall under?
The AI 2 5-8 BU S1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to AI 2 5-8 BU S1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI 2 5-8 BU S1 you can contact the distributor directly for product support, shipping queries etc.
Is the AI 2 5-8 BU S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI 2 5-8 BU S1 have stock available?
There is no stock from authorised distributors for AI 2 5-8 BU S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI 2 5-8 BU S1 often in real-time on the comparison pages.
What if I can't find stock of AI 2 5-8 BU S1?
You can fill out our help required form which you can use to request a quote for AI 2 5-8 BU S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.