Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.81
Connector Type A | Alligator Clip |
---|---|
Connector Type B | Alligator Clip |
Cable Length - Imperial | 12ft |
Cable Length - Metric | 3.7m |
Jacket Color | Transparent |
Product Range | - |
Ground/earth cable | Transfer Multisort Elektronik |
6 Awg Bare Copper To 21Cpn 12 | Mueller AI-000454-12 | RS Americas |
6 AWG BARE COPPER TO 21CPN 12' | RS |
Ground Cable Assy, Alligator Clip, 12Ft | Newark Electronics |
GROUND CORD, ALLIGATOR-ALLIGATOR, 3.65M | element14 |
Where can I find additional details, specifications and documents for a AI-000454-12?
Additional datasheets, footprints and schematics for AI-000454-12 are listed on our Part Details page. You can also find images and similar parts to AI-000454-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI-000454-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-000454-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI-000454-12 fall under?
The AI-000454-12 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to AI-000454-12 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI-000454-12 you can contact the distributor directly for product support, shipping queries etc.
Is the AI-000454-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI-000454-12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for AI-000454-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI-000454-12 often in real-time on the comparison pages.
What if I can't find stock of AI-000454-12?
You can fill out our help required form which you can use to request a quote for AI-000454-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.