Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Duct Heater Type | Low Flow Air and Liquid Heater |
---|---|
Supply Voltage | 240VAC |
Power Consumption | 600W |
Watt Density | 94W/in² |
Outlet Air Temperature Max | 430°C |
Flow Rate Max | 15cu.ft/min |
RoHS Compliant | Yes |
Low Flow Air/Liquid Heater, 120/240Vac | Newark Electronics |
LOW FLOW AIR PROCESS AND LIQUID CIRCULATION HEATERS | Avnet America |
DUCT HEATER, 15CFM, 600W, 240VAC | element14 |
Where can I find additional details, specifications and documents for a AHPF-082?
Additional datasheets, footprints and schematics for AHPF-082 are listed on our Part Details page. You can also find images and similar parts to AHPF-082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHPF-082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHPF-082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHPF-082 fall under?
The AHPF-082 is listed under Automation & Process Control > Industrial Heaters > Duct Heaters.
Can I view similar or alternative parts?
You can view similar parts to AHPF-082 when available in the Duct Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHPF-082 you can contact the distributor directly for product support, shipping queries etc.
Is the AHPF-082 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AHPF-082 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for AHPF-082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHPF-082 often in real-time on the comparison pages.
What if I can't find stock of AHPF-082?
You can fill out our help required form which you can use to request a quote for AHPF-082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.