Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Duct Heater Type | T Type Air and Gas Heater |
---|---|
Supply Voltage | 240VAC |
Power Consumption | 400W |
Watt Density | 80W/in² |
Outlet Air Temperature Max | 540°C |
Flow Rate Max | 10cu.ft/min |
Inlet NPT | 0.375" |
RoHS Compliant | Yes |
T Type Air/Gas Heater, 400W, 120/240Vac | Newark Electronics |
T TYPE AIR PROCESS HEATERS FOR IN-LINE AIR AND GAS HEATING | Avnet America |
DUCT HEATER, 10CFM, 400W, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a AHP-5052?
Additional datasheets, footprints and schematics for AHP-5052 are listed on our Part Details page. You can also find images and similar parts to AHP-5052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHP-5052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHP-5052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHP-5052 fall under?
The AHP-5052 is listed under Automation & Process Control > Industrial Heaters > Duct Heaters.
Can I view similar or alternative parts?
You can view similar parts to AHP-5052 when available in the Duct Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHP-5052 you can contact the distributor directly for product support, shipping queries etc.
Is the AHP-5052 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AHP-5052 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AHP-5052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHP-5052 often in real-time on the comparison pages.
What if I can't find stock of AHP-5052?
You can fill out our help required form which you can use to request a quote for AHP-5052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.