Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 10Pins |
Current Rating | 16A |
Voltage Rating | 250VAC |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | Panasonic HN2 Series Relays |
PANASONIC EW/AROMAT SCREW TEMI | Relay Specialties |
Relay Socket, 16A | Newark Electronics |
Where can I find additional details, specifications and documents for a AHNA21?
Additional datasheets, footprints and schematics for AHNA21 are listed on our Part Details page. You can also find images and similar parts to AHNA21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHNA21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHNA21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHNA21 fall under?
The AHNA21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AHNA21 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHNA21 you can contact the distributor directly for product support, shipping queries etc.
Is the AHNA21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AHNA21 have stock available?
Authorised distributors including element14, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for AHNA21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHNA21 often in real-time on the comparison pages.
What if I can't find stock of AHNA21?
You can fill out our help required form which you can use to request a quote for AHNA21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.