AHN22005 Switches, Relays & Solenoids by Panasonic

RELAY DPDT 277VAC 30VDC 5A

Status: Unknown
Series: HN(AHN) Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.17

Distributor Stock
Logo for Farnell
Farnell
from US$5.17
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range HN(AHN) Series
Contact Configuration DPDT
Coil Voltage 5VDC
Contact Current 5A
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 277VAC
Relay Terminals Quick Connect

Alternative Descriptions

AHN(HN) Relay (Plug-in DC5V) | Panasonic Electronic Components AHN22005 | RS Americas
Relay, Dpdt, 277Vac, 30Vdc, 5A | Newark Electronics
General Purpose Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AHN22005?

Additional datasheets, footprints and schematics for AHN22005 are listed on our Part Details page. You can also find images and similar parts to AHN22005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AHN22005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHN22005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AHN22005 fall under?

The AHN22005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to AHN22005 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AHN22005 you can contact the distributor directly for product support, shipping queries etc.

Is the AHN22005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AHN22005 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for AHN22005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AHN22005 often in real-time on the comparison pages.

What if I can't find stock of AHN22005?

You can fill out our help required form which you can use to request a quote for AHN22005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay