Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Duct Heater Type | Maximum Flow Air Heater |
---|---|
Supply Voltage | 120VAC |
Power Consumption | 1kW |
Watt Density | 125W/in² |
Outlet Air Temperature Max | 315°C |
Flow Rate Max | 200cu.ft/min |
Outer Diameter | 60mm |
RoHS Compliant | Yes |
Maximum Flow Air Heater, 1Kw, 120Vac | Newark Electronics |
MAXIMUM FLOW AIR HEATERS, FOR LOW PRESSURE, HIGH FLOW AIR HEATING | Avnet America |
AIR HEATER, 1 PHASE, 120VAC | Farnell |
Where can I find additional details, specifications and documents for a AHF-10120?
Additional datasheets, footprints and schematics for AHF-10120 are listed on our Part Details page. You can also find images and similar parts to AHF-10120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHF-10120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHF-10120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHF-10120 fall under?
The AHF-10120 is listed under Automation & Process Control > Industrial Heaters > Duct Heaters.
Can I view similar or alternative parts?
You can view similar parts to AHF-10120 when available in the Duct Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHF-10120 you can contact the distributor directly for product support, shipping queries etc.
Is the AHF-10120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AHF-10120 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AHF-10120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHF-10120 often in real-time on the comparison pages.
What if I can't find stock of AHF-10120?
You can fill out our help required form which you can use to request a quote for AHF-10120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.