Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.45
Electrical Life Type | Long life type |
---|---|
Rated Coil Voltage | 6 V DC |
Contact Arrangement | 2 Form A |
Protective Construction | Flux-resistant |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Contact Type | High capacity type |
Packing Quantity; Inner Carton (Pcs.) | 25 |
Packing Quantity; Outer Carton (Pcs.) | 100 |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 313 mA |
Resistance [±10%] (at 20°C) | 19.1 Ω |
Rated Operating Power | 1,880 mW Holding: 170 mW |
Max. Allowable Voltage | (at 55°C) 110% V of rated coil voltage 150% V of rated coil voltage (*4) (*4): Total application time: Max. 24 hours |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) Max. 3 mΩ (by voltage drop 6 V DC 20 A, reference value) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 40 A 277 V AC, 5 A 110 V DC |
Max. Switching Power (Resistive Load) | 11,080 VA, 550 W |
Max. Switching Voltage | 480 V AC, 110 V DC |
Max. Switching Current | 35 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Hort Current (A Contact, Initial) | Max. 1,000 A 1 ms, 3 times (Reference value) |
Dielectric Strength (Initial): Between Open Contacts | Between open Form A contacts: 2,000 Vrms for 1min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | Between Form A contact sets: 5,000 Vrms for 1min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | Between Form A contact and coil: 5,000 Vrms for 1min (detection current: 10 mA) |
Dielectric Strength: Between Form A Contact and Form B Contact | 5,000 Vrms for 1min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V (Between Form A contact and coil) |
Coil Holding Voltage | 30 to 110% V (at -40 to +55°C), 30 to 60% V (at +55 to +85°C) |
Operate Time (Initial) (At 20oC) | Max. 30 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +70°C (Max. carrying current 40 A) Ambient temperature: -40 to +85°C (Max. carrying current 35 A, transport and storage) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx.64g |
Resistive Load | [switching frequency ON : OFF = 1 s : 9 s] Min. 200x103 ope. 20 A 277 V AC Min. 100x103 ope. 30 A 220 V AC Min. 50x103 ope. 35 A 277 V AC Min. 1,000 ope. 40 A 277 V AC Min. 10x103 ope. 5 A 110 V DC |
Inductive Load | [switching frequency ON : OFF = 0.1 s : 10 s] Min. 50x103 ope. 35 A 250 V AC (cosφ = 0.8) |
Contact Gap | 3.2 mm |
POWER RELAY 6V 2-FORM-A | TTI Europe |
Power Relay, 6Vdc, 35A, Dpst-No, Th | Newark Electronics |
Power Relay DPST-NO 480VAC 6VDC PC Pin Through Hole Carton | Avnet America |
Energy Managment RelayHE-S Relay | Panasonic Electronic Components AHES3290 | RS Americas |
Power Relay, 6 VDC, PC Board40 A, 2A DPST-NO1 side stable, Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a AHES3290?
Additional datasheets, footprints and schematics for AHES3290 are listed on our Part Details page. You can also find images and similar parts to AHES3290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHES3290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHES3290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHES3290 fall under?
The AHES3290 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > HE-S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AHES3290 when available in the HE-S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHES3290 you can contact the distributor directly for product support, shipping queries etc.
Is the AHES3290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AHES3290 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AHES3290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHES3290 often in real-time on the comparison pages.
What if I can't find stock of AHES3290?
You can fill out our help required form which you can use to request a quote for AHES3290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.