Status: | Unknown |
---|---|
Series: | E-Klips AH-GM series |
RoHS: | Unknown |
Clip Type | Girder Clip |
---|---|
Clip Diameter | 26mm |
Mounting Hole Dia | - |
Product Range | E-Klips AH-GM series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Cable Diameter Max | 26mm |
Cable Diameter Min | 19mm |
Coating | Zinc |
Colour | Zinc Silver |
Flange Thickness | 8mm |
For Use With | Conduit |
Load Max | 12kg |
Material | Spring Steel |
Size (mm) | 26mm |
Girder Clip, Steel, 19-26Mm, Conduit | Newark Electronics |
GIRDER CLIP, STEEL, 19-26MM, CONDUIT | element14 |
Where can I find additional details, specifications and documents for a AH38-GM1926?
Additional datasheets, footprints and schematics for AH38-GM1926 are listed on our Part Details page. You can also find images and similar parts to AH38-GM1926 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH38-GM1926 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH38-GM1926 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH38-GM1926 fall under?
The AH38-GM1926 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit Fittings.
Can I view similar or alternative parts?
You can view similar parts to AH38-GM1926 when available in the Conduit Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH38-GM1926 you can contact the distributor directly for product support, shipping queries etc.
Is the AH38-GM1926 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH38-GM1926 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AH38-GM1926.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH38-GM1926 often in real-time on the comparison pages.
What if I can't find stock of AH38-GM1926?
You can fill out our help required form which you can use to request a quote for AH38-GM1926 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.