Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
10,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
10,701
in stock
|
Buy Now | |
element14
from US$0.36
|
10,701
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hall Effect Type | Omnipolar |
---|---|
Output Current | 1mA |
Sensor Case Style | SC-59 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 180 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 230mW |
Hall Effect Sensor, 85 C Rohs Compliant: Yes |Diodes Inc. AH180-WG-7 | Newark Electronics |
IC, HALL SWITCH, SC59 | element14 |
AH180 Series 5.5 V Micropower Omnipolar Hall-Effect Sensor Switch - SC-59 | Future Electronics |
Hallswitch Omnipolar | Rutronik |
Hall Effect Sensor Omnipolar 3.3V/5V 3-Pin SC-59 T/R | Avnet America |
Where can I find additional details, specifications and documents for a AH180-WG-7?
Additional datasheets, footprints and schematics for AH180-WG-7 are listed on our Part Details page. You can also find images and similar parts to AH180-WG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH180-WG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH180-WG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH180-WG-7 fall under?
The AH180-WG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH180-WG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH180-WG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AH180-WG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH180-WG-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for AH180-WG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH180-WG-7 often in real-time on the comparison pages.
What if I can't find stock of AH180-WG-7?
You can fill out our help required form which you can use to request a quote for AH180-WG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.