Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Bipolar |
---|---|
Output Current | 25mA |
Sensor Case Style | SC-59 |
No. of Pins | 3Pins |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 175 |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Pd | 230mW |
Supply Voltage Range | 3.5V to 20V |
Hall Effect Sensor 25mA Bipolar 5V/9V/12V/15V/18V 3-Pin SC-59 T/R | Avnet Silica |
HallSwitch Latch | Rutronik |
HALL LATCH SWITCH SC59 T&R 3K | Future Electronics |
HALL SENSOR, LATCH GRADE B, SC59 | Farnell |
Where can I find additional details, specifications and documents for a AH175-WG-7-B?
Additional datasheets, footprints and schematics for AH175-WG-7-B are listed on our Part Details page. You can also find images and similar parts to AH175-WG-7-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH175-WG-7-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH175-WG-7-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH175-WG-7-B fall under?
The AH175-WG-7-B is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH175-WG-7-B when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH175-WG-7-B you can contact the distributor directly for product support, shipping queries etc.
Is the AH175-WG-7-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH175-WG-7-B have stock available?
Authorised distributors including Avnet Silica, Rutronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AH175-WG-7-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH175-WG-7-B often in real-time on the comparison pages.
What if I can't find stock of AH175-WG-7-B?
You can fill out our help required form which you can use to request a quote for AH175-WG-7-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.