AH083F245001-T Antennas - Single Band Chip by Taiyo Yuden

CHIP ANTENNA MULTILAYER 2450MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Newark
Newark
from US$4.42
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.85
23
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.17
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Center Frequency 2.45GHz
Antenna Case Size -
Product Range -
Antenna Type Multilayer
VSWR 2

Alternative Descriptions

Chip Antenna, Multilayer, 2450Mhz | Newark Electronics
Antenna Multilayer 2dB Gain 2500MHz 5-Pin T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH083F245001-T?

Additional datasheets, footprints and schematics for AH083F245001-T are listed on our Part Details page. You can also find images and similar parts to AH083F245001-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH083F245001-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH083F245001-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH083F245001-T fall under?

The AH083F245001-T is listed under Passive Components > Antennas - Single Band Chip.

Can I view similar or alternative parts?

You can view similar parts to AH083F245001-T when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH083F245001-T you can contact the distributor directly for product support, shipping queries etc.

Is the AH083F245001-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AH083F245001-T have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for AH083F245001-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH083F245001-T often in real-time on the comparison pages.

What if I can't find stock of AH083F245001-T?

You can fill out our help required form which you can use to request a quote for AH083F245001-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay