AGX-2A Fuses & Circuit Protection by Bussmann

FUSE CARTRIDGE 2A 6.3X25.4MM FST ACT

Status: Unknown
Series: AGX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Farnell
Farnell
from US$2.24
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
35
in stock
Buy Now
Logo for element14
element14
from US$2.32
35
in stock
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 2A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 25.4mm
Fuse Size Imperial 1/4" x 1"
Product Range AGX Series
Diameter 6.35mm


AGX-2A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 2A, 6.3X25.4MM, FST ACT

Status: Unknown
Series: AGX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Fast Acting
Fuse Current 2A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 25.4mm
Fuse Size Imperial 1/4" x 1"
Product Range AGX Series
Diameter 6.35mm
RoHS Compliant No

Alternative Descriptions

Fuse, Cartridge, 2A, 6.3X25.4Mm, Fst Act | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AGX-2A?

Additional datasheets, footprints and schematics for AGX-2A are listed on our Part Details page. You can also find images and similar parts to AGX-2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AGX-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGX-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AGX-2A fall under?

The AGX-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to AGX-2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AGX-2A you can contact the distributor directly for product support, shipping queries etc.

Is the AGX-2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AGX-2A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AGX-2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AGX-2A often in real-time on the comparison pages.

What if I can't find stock of AGX-2A?

You can fill out our help required form which you can use to request a quote for AGX-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay