Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
685
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
685
in stock
|
Buy Now | |
RS Americas
from US$5.43
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
Sager
from US$2.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Breaking Capacity Current AC | 35A |
RoHS Compliant | No |
Buss Small Dimension Fuse Fast Acting |Eaton Bussmann AGX-1/2 | Newark Electronics |
BUSS SMALL DIMENSION FUSE FAST ACTING | Rapid Electronics |
6.3x25.4mm | RS |
Fuse, 1/2 A, 250 VAC, Fast Acting, 1 in., 1/4 in., AGX Series | Eaton Electronics AGX-1/2 | RS Americas |
Fuse Plug 0.5A 250V Fast 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses .5A 250V FAST ACTING | Sager |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 500 mA8AG, 1/4" x 1" | Relay Specialties |
Where can I find additional details, specifications and documents for a AGX-1/2?
Additional datasheets, footprints and schematics for AGX-1/2 are listed on our Part Details page. You can also find images and similar parts to AGX-1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGX-1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGX-1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGX-1/2 fall under?
The AGX-1/2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGX-1/2 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGX-1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the AGX-1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGX-1/2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, RS Americas and Avnet America have stock available or on a lead time for AGX-1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGX-1/2 often in real-time on the comparison pages.
What if I can't find stock of AGX-1/2?
You can fill out our help required form which you can use to request a quote for AGX-1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.