Status: | Unknown |
---|---|
Series: | AGU Series |
RoHS: | Unknown |
Prices starting from US$5.85
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 40A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AGU Series |
Diameter | 10.3124mm |
Status: | Unknown |
---|---|
Series: | AGU Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 40A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | AGU Series |
Diameter | 10.3124mm |
RoHS Compliant | No |
Fuse, 40A, 32V, Ferrule, Fast Acting | Newark Electronics |
Fuse Midget 40A 32V Fast 2-Pin Cartridge Holder | Avnet America |
AGU FUSE - 13/32 x 1-1/2 - 40 AMP | Bussmann by Eaton AGU-40 | RS Americas |
Fuse, Midget Glass Tube | Carlton-Bates |
Cartridge Fuses 32VAC 40A Fast Acting Ferrule | Sager |
Where can I find additional details, specifications and documents for a AGU-40?
Additional datasheets, footprints and schematics for AGU-40 are listed on our Part Details page. You can also find images and similar parts to AGU-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGU-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGU-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGU-40 fall under?
The AGU-40 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGU-40 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGU-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AGU-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGU-40 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for AGU-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGU-40 often in real-time on the comparison pages.
What if I can't find stock of AGU-40?
You can fill out our help required form which you can use to request a quote for AGU-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.