Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
-
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
RS Americas
from US$3.88
|
-
|
Buy Now | |
element14
from US$2.65
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | 1 coil latching type |
Rated Operating Power | 100mW |
Coil Voltage | 3V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC, 0.3A 125V AC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 5 x 104 (2 A 30 V DC resistive), Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.4 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Surface-Mount Terminal Type | S type |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
AGQ Series High Sensitivity 1 A DPDT 3 VDC Latching 1 Coil SMT Signal Relay | Future Electronics |
Electromechanical Relay DPDT 2A 3VDC 90Ohm Surface Mount | Avnet America |
Signal RelayGQ Relay | Panasonic Electronic Components AGQ210S03 | RS Americas |
LOW SIGNAL RELAY 3V 1A | TTI Europe |
Signal Relay, 3 VDC, 2ASMT, 2C DPDT2C DPDT, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a AGQ210S03?
Additional datasheets, footprints and schematics for AGQ210S03 are listed on our Part Details page. You can also find images and similar parts to AGQ210S03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGQ210S03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGQ210S03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGQ210S03 fall under?
The AGQ210S03 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGQ210S03 when available in the GQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGQ210S03 you can contact the distributor directly for product support, shipping queries etc.
Is the AGQ210S03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGQ210S03 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AGQ210S03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGQ210S03 often in real-time on the comparison pages.
What if I can't find stock of AGQ210S03?
You can fill out our help required form which you can use to request a quote for AGQ210S03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.