Status: | Unknown |
---|---|
Series: | AGQ Series |
RoHS: | Unknown |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | AGQ Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Palladium |
Coil Resistance | 202.5ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA UL |
Coil Current | 22.2mA |
Coil Voltage VDC Nom | 4.5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 10.6mm |
External Height | 5.4mm |
External Width | 7.2mm |
Nom Operating Power | 100mW |
Relay Type | High Capacity |
SIGNAL RELAY 4.5V 1A 2CO SMT | TTI Europe |
Electromechanical Relay DPDT 2A 4.5VDC 202.5Ohm Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a AGQ210A4HZJ?
Additional datasheets, footprints and schematics for AGQ210A4HZJ are listed on our Part Details page. You can also find images and similar parts to AGQ210A4HZJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGQ210A4HZJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGQ210A4HZJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGQ210A4HZJ fall under?
The AGQ210A4HZJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AGQ210A4HZJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGQ210A4HZJ you can contact the distributor directly for product support, shipping queries etc.
Is the AGQ210A4HZJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGQ210A4HZJ have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for AGQ210A4HZJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGQ210A4HZJ often in real-time on the comparison pages.
What if I can't find stock of AGQ210A4HZJ?
You can fill out our help required form which you can use to request a quote for AGQ210A4HZJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.