Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
No stock
|
Buy Now | |
RS
from US$1.92
|
1,662
in stock
|
Buy Now | |
Distrelec
from US$3.01
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
-
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$4.17
|
-
|
Buy Now | |
element14
from US$2.61
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 12V DC |
Packing Quantity | Tape and reel packing (Z) |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC, 0.3A 125V AC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 5 x 104 (2 A 30 V DC resistive), Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.4 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 900 |
Packing Quantity; Outer Carton (Pcs.) | 1800 |
Surface-Mount Terminal Type | S type |
Signal-Relay, 2-Form-C, Single side stab | RS |
Panasonic Signal Relay AGQ, 2CO, DC, 12V, 1 / 300A / mA, 1.03kOhm | Distrelec |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
AGQ Series High Sensitivity 1 A DPDT 12 VDC Gull Wing SMT Signal Relay | Future Electronics |
Relay Signal DPDT 125VAC 12VDC Solder Surface Mount T/R | Avnet America |
AGQ(GQ) Relay (SMD S type T&R) | Panasonic Electronic Components AGQ200S12Z | RS Americas |
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD | element14 |
SIGNAL RELAY 12V 1A 2CO SMT | TTI Europe |
Signal Relay, 12 VDC, 2ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGQ200S12Z?
Additional datasheets, footprints and schematics for AGQ200S12Z are listed on our Part Details page. You can also find images and similar parts to AGQ200S12Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGQ200S12Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGQ200S12Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGQ200S12Z fall under?
The AGQ200S12Z is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGQ200S12Z when available in the GQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGQ200S12Z you can contact the distributor directly for product support, shipping queries etc.
Is the AGQ200S12Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGQ200S12Z have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AGQ200S12Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGQ200S12Z often in real-time on the comparison pages.
What if I can't find stock of AGQ200S12Z?
You can fill out our help required form which you can use to request a quote for AGQ200S12Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.