Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.12
|
890
in stock
|
Buy Now | |
TTI Europe
from US$1.37
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
1,800
in stock
|
Buy Now | |
element14
from US$3.57
|
890
in stock
|
Buy Now | |
Farnell
from US$3.58
|
890
in stock
|
Buy Now | |
RS Americas
from US$3.48
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
420
in stock
|
Buy Now | |
RS
from US$3.00
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 4.5V DC |
Packing Quantity | Tape and reel packing (Z) |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC, 0.3A 125V AC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 5 x 104 (2 A 30 V DC resistive), Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.4 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 900 |
Packing Quantity; Outer Carton (Pcs.) | 1800 |
Surface-Mount Terminal Type | A type |
SIGNAL RELAY 4.5V 1A 2CO SMT | TTI Europe |
AGQ Series High Sensitivity 1 A DPDT 4.5 VDC Gull Wing SMT Signal Relay | Future Electronics |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
AGQ(GQ) Relay (SMD A type T&R) | Panasonic Electronic Components AGQ200A4HZ | RS Americas |
Signal-Relay, 2-Form-C, Single side stab | RS |
Relay Signal DPDT 4.5VDC Solder Surface Mount T/R | Avnet America |
Signal Relay, 4.5 VDC, 2ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGQ200A4HZ?
Additional datasheets, footprints and schematics for AGQ200A4HZ are listed on our Part Details page. You can also find images and similar parts to AGQ200A4HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGQ200A4HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGQ200A4HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGQ200A4HZ fall under?
The AGQ200A4HZ is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGQ200A4HZ when available in the GQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGQ200A4HZ you can contact the distributor directly for product support, shipping queries etc.
Is the AGQ200A4HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGQ200A4HZ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AGQ200A4HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGQ200A4HZ often in real-time on the comparison pages.
What if I can't find stock of AGQ200A4HZ?
You can fill out our help required form which you can use to request a quote for AGQ200A4HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.