Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
148
in stock
|
Buy Now | |
TTI Europe
from US$1.65
|
3,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.17
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
60
in stock
|
Buy Now | |
RS Americas
from US$3.48
|
26
in stock
|
Buy Now | |
element14
from US$2.84
|
24
in stock
|
Buy Now | |
Farnell
from US$2.85
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Distrelec
from US$3.20
|
-
|
Buy Now | |
Relay Specialties
from US$2.28
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 12V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC, 0.3A 125V AC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 5 x 104 (2 A 30 V DC resistive), Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.4 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Surface-Mount Terminal Type | A type |
TTI Inc United States Tel. 1-800-225-5884 | 6200 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 1369 |
Relay Specialties, Inc. United States Tel. 1-201-337-1000 | 100 |
Master Electronics United States Tel. 1-888-473-5297 | 85 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 75 |
Arrow Electronics United States Tel. 1-855-326-4757 | 39 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 15 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 5 |
SIGNAL RELAY 12V 1A 2CO SMT | TTI Europe |
SMT PCB relay,DPDT,1A 12Vdc, 2.66mm leg | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Relay, Flat Polarized, Surface Mount, 2 Form C, 140 mW (Nom.) | Panasonic Electronic Components AGQ200A12 | RS Americas |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Electromechanical Relay DPDT 2A 12VDC 1.028KOhm Surface Mount | Avnet America |
Panasonic Signal Relay AGQ, 2CO, DC, 12V, 1A, 1.03kOhm | Distrelec |
Signal Relay, 12 VDC, 2ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGQ200A12?
Additional datasheets, footprints and schematics for AGQ200A12 are listed on our Part Details page. You can also find images and similar parts to AGQ200A12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGQ200A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGQ200A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGQ200A12 fall under?
The AGQ200A12 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGQ200A12 when available in the GQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGQ200A12 you can contact the distributor directly for product support, shipping queries etc.
Is the AGQ200A12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGQ200A12 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for AGQ200A12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGQ200A12 often in real-time on the comparison pages.
What if I can't find stock of AGQ200A12?
You can fill out our help required form which you can use to request a quote for AGQ200A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.