Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.79
|
890
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
25,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
3,024
in stock
|
Buy Now | |
element14
from US$3.46
|
3,024
in stock
|
Buy Now | |
Farnell
from US$2.85
|
3,024
in stock
|
Buy Now | |
RS
from US$2.29
|
276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
180
in stock
|
Buy Now | |
Conrad
from US$4.65
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 12V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A 30V DC, 0.3A 125V AC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 5 x 104 (2 A 30 V DC resistive), Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.2 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 8065 |
Master Electronics United States Tel. 1-888-473-5297 | 7735 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 6825 |
TTI Inc United States Tel. 1-800-225-5884 | 4550 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 583 |
Future Electronics Canada Tel. 1-514-694-7710 | 390 |
Arrow Electronics United States Tel. 1-855-326-4757 | 197 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 34 |
SIGNAL RELAY 12V 1A 2CO THT | TTI Europe |
Signal Relay, Agq Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Panasonic AGQ20012 | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
AGQ Series High Sensitivity 1 A DPDT 12 VDC PCB Through Hole Signal Relay | Future Electronics |
RELAY AGQ 12V | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Extremely compact and low profile ultra-miniature signal relays, small footprint for high packing densities. Very high voltage resistance according to Bellcore standard. Applications: telecommunications, consumer electronics, instrumentation, safety and medical technology. | Conrad |
Electromechanical Relay DPDT 2A 12VDC 1.028KOhm Through Hole | Avnet America |
Relay, Flat Polarized, 2 Form C, 140 mW (Nom.), Standard PC Board | Panasonic Electronic Components AGQ20012 | RS Americas |
Signal Relay, 12 VDC, 2APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGQ20012?
Additional datasheets, footprints and schematics for AGQ20012 are listed on our Part Details page. You can also find images and similar parts to AGQ20012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGQ20012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGQ20012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGQ20012 fall under?
The AGQ20012 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGQ20012 when available in the GQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGQ20012 you can contact the distributor directly for product support, shipping queries etc.
Is the AGQ20012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGQ20012 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AGQ20012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGQ20012 often in real-time on the comparison pages.
What if I can't find stock of AGQ20012?
You can fill out our help required form which you can use to request a quote for AGQ20012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.