Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver Palladium |
Coil Resistance | 1.44kohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA UL |
Coil Current | 8.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 10.6mm |
External Height | 9mm |
External Width | 5.7mm |
Nom Operating Power | 100mW |
Relay Type | General Purpose |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
LOW SIGNAL RELAY 12V 1A | TTI Europe |
Signal-Relay, 2-Form-C, 1 coil latching, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a AGN210A12ZJ?
Additional datasheets, footprints and schematics for AGN210A12ZJ are listed on our Part Details page. You can also find images and similar parts to AGN210A12ZJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN210A12ZJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN210A12ZJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN210A12ZJ fall under?
The AGN210A12ZJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN210A12ZJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN210A12ZJ you can contact the distributor directly for product support, shipping queries etc.
Is the AGN210A12ZJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN210A12ZJ have stock available?
Authorised distributors including element14, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for AGN210A12ZJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN210A12ZJ often in real-time on the comparison pages.
What if I can't find stock of AGN210A12ZJ?
You can fill out our help required form which you can use to request a quote for AGN210A12ZJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.