Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | 1 coil latching type |
Rated Operating Power | 100mW |
Coil Voltage | 9V DC |
Packing Quantity | Tape and reel packing (Z) |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 10.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 500 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Surface-Mount Terminal Type | A type |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
Rohs Compliant:Yes Rohs Compliant: Yes |Panasonic AGN210A09Z | Newark Electronics |
AGN Series 1 A DPDT (2 Form C) 9 VDC High Sensitivity Slim Body Type Relay | Future Electronics |
Electromechanical Relay DPDT 1A 9VDC 810Ohm Surface Mount | Avnet America |
SIGNAL RELAY 9V 1A 2CO SMT | TTI Europe |
RELAY, SIGNAL, DPDT, 30VDC, 1A | Farnell |
Signal Relay, 9 VDC, 1ASMT, 2C DPDT2C DPDT, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN210A09Z?
Additional datasheets, footprints and schematics for AGN210A09Z are listed on our Part Details page. You can also find images and similar parts to AGN210A09Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN210A09Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN210A09Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN210A09Z fall under?
The AGN210A09Z is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN210A09Z when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN210A09Z you can contact the distributor directly for product support, shipping queries etc.
Is the AGN210A09Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN210A09Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for AGN210A09Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN210A09Z often in real-time on the comparison pages.
What if I can't find stock of AGN210A09Z?
You can fill out our help required form which you can use to request a quote for AGN210A09Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.