Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
50
in stock
|
Buy Now | |
TTI Europe
from US$1.79
|
700
in stock
|
Buy Now | |
Conrad
from US$4.67
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
-
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$4.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | 1 coil latching type |
Rated Operating Power | 100mW |
Coil Voltage | 4.5V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
SIGNAL RELAY 4.5V 1A 2CO THT | TTI Europe |
PCB relay,DPDT,1xlatch,1A 4.5Vdc | RS |
Extremely compact and slim ultra-miniature signal relay with a very small footprint for high packing densities Very high voltage resistance according to Bellcore standard. Applications: telecommunications, consumer electronics, instrumentation, safety and medical technology. | Conrad |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
AGN Series High Sensitivity 1 A DPDT 4.5 VDC Latching 1 Coil Signal Relay | Future Electronics |
Relay Signal DPDT 125VAC 4.5VDC PC Pin Through Hole Tube | Avnet America |
DPDT PCB Mount Latching Relay, 1 A, 4.5V dc For Use In Power Applications | Panasonic Electronic Components AGN2104H | RS Americas |
Signal Relay, 4.5 VDC, 1APC Board, 2C DPDT2C DPDT, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN2104H?
Additional datasheets, footprints and schematics for AGN2104H are listed on our Part Details page. You can also find images and similar parts to AGN2104H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN2104H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN2104H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN2104H fall under?
The AGN2104H is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN2104H when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN2104H you can contact the distributor directly for product support, shipping queries etc.
Is the AGN2104H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN2104H have stock available?
Authorised distributors including TTI Europe, RS, Conrad, Newark Electronics and Future Electronics have stock available or on a lead time for AGN2104H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN2104H often in real-time on the comparison pages.
What if I can't find stock of AGN2104H?
You can fill out our help required form which you can use to request a quote for AGN2104H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.