Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 230mW |
Coil Voltage | 24V DC |
Packing Quantity | Tape and reel packing (Z) |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 10.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 500 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Surface-Mount Terminal Type | S type |
SIGNAL RELAY 24V 1A 2CO SMT | TTI Europe |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
AGN Series High Sensitivity 1 A DPDT 24 VDC Surface Mount Signal Relay | Future Electronics |
Electromechanical Relay DPDT 1A 24VDC 2.504KOhm Surface Mount | Avnet America |
Signal RelayGN relay | Panasonic Electronic Components AGN200S24Z | RS Americas |
Signal Relay, 24 VDC, 1ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN200S24Z?
Additional datasheets, footprints and schematics for AGN200S24Z are listed on our Part Details page. You can also find images and similar parts to AGN200S24Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN200S24Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN200S24Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN200S24Z fall under?
The AGN200S24Z is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN200S24Z when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN200S24Z you can contact the distributor directly for product support, shipping queries etc.
Is the AGN200S24Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN200S24Z have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AGN200S24Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN200S24Z often in real-time on the comparison pages.
What if I can't find stock of AGN200S24Z?
You can fill out our help required form which you can use to request a quote for AGN200S24Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.