Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
No stock
|
Buy Now | |
TTI Europe
from US$1.62
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
5,324
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
1,404
in stock
|
Buy Now | |
Relay Specialties
from US$2.58
|
500
in stock
|
Buy Now | |
Conrad
from US$4.67
|
234
in stock
|
Buy Now | |
element14
from US$3.39
|
48
in stock
|
Buy Now | |
Farnell
from US$3.06
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
25
in stock
|
Buy Now | |
RS Americas
from US$3.96
|
25
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 230mW |
Coil Voltage | 24V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
SIGNAL RELAY 24V 1A 2CO THT | TTI Europe |
AGN Series High Sensitivity 1 A DPDT 24 VDC Through Hole Signal Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Signal Relay, 24 VDC, 1APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Extremely compact and slim ultra-miniature signal relay with a very small footprint for high packing densities Very high voltage resistance according to Bellcore standard. Applications: telecommunications, consumer electronics, instrumentation, safety and medical technology. | Conrad |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay, Slim Polarized, 2 Form C, 230 mW (Nom.), Standard PC Board | Panasonic Electronic Components AGN20024 | RS Americas |
Panasonic Signal Relay AGN, 2CO, DC, 24V, 1A, 2.5kOhm | Distrelec |
PCB relay,DPDT,1A 24Vdc | RS |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Signal Relay, 24 VDC, DPDT, 1 A, AGN, Through Hole, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a AGN20024?
Additional datasheets, footprints and schematics for AGN20024 are listed on our Part Details page. You can also find images and similar parts to AGN20024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN20024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN20024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN20024 fall under?
The AGN20024 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN20024 when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN20024 you can contact the distributor directly for product support, shipping queries etc.
Is the AGN20024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN20024 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Relay Specialties and Conrad have stock available or on a lead time for AGN20024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN20024 often in real-time on the comparison pages.
What if I can't find stock of AGN20024?
You can fill out our help required form which you can use to request a quote for AGN20024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.