Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Logic Blocks | - |
---|---|
No. of Macrocells | 1024 |
FPGA Family | IGLOO |
Logic Case Style | VQFP |
No. of Pins | 100Pins |
No. of Speed Grades | - |
Total RAM Bits | 36Kbit |
No. of I/O's | 71I/O's |
Clock Management | PLL |
Core Supply Voltage Min | 1.2V |
Core Supply Voltage Max | 1.5V |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 250MHz |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
No. of Gates | 125000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
FPGA, LO-PWR, IGLOO, 100VQFP | Farnell |
Where can I find additional details, specifications and documents for a AGLN125V2-VQG100?
Additional datasheets, footprints and schematics for AGLN125V2-VQG100 are listed on our Part Details page. You can also find images and similar parts to AGLN125V2-VQG100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGLN125V2-VQG100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGLN125V2-VQG100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGLN125V2-VQG100 fall under?
The AGLN125V2-VQG100 is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to AGLN125V2-VQG100 when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGLN125V2-VQG100 you can contact the distributor directly for product support, shipping queries etc.
Is the AGLN125V2-VQG100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGLN125V2-VQG100 have stock available?
Authorised distributors including Farnell, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for AGLN125V2-VQG100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGLN125V2-VQG100 often in real-time on the comparison pages.
What if I can't find stock of AGLN125V2-VQG100?
You can fill out our help required form which you can use to request a quote for AGLN125V2-VQG100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.