Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
282
in stock
|
Buy Now | |
element14
from US$1.20
|
282
in stock
|
Buy Now | |
Farnell
from US$1.45
|
282
in stock
|
Buy Now | |
Heilind Electronics
from US$1.87
|
67
in stock
|
Buy Now | |
Carlton-Bates
from US$1.03
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.87
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Fuse Size Code | 3AG |
Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Fuse Size Code | 3AG |
RoHS Compliant | Yes |
Fuse, Cartridge, 4A, 6.3X32Mm, Fast Act | Newark Electronics |
Fuse, Miniature Glass Tube | Carlton-Bates |
FUSE, GLASS TUBE, FAST ACTING, BULK, 250 | RS |
Fuse Miniature 4A 250V Fast 2-Pin Cartridge Holder | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics AGC-4-R | RS Americas |
Cartridge Fuses 250VAC 4A | Sager |
Glass Body Fuses, 250 V/-Holder,Fast Blow,4 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a AGC-4-R?
Additional datasheets, footprints and schematics for AGC-4-R are listed on our Part Details page. You can also find images and similar parts to AGC-4-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-4-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-4-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-4-R fall under?
The AGC-4-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGC-4-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-4-R you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-4-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGC-4-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Carlton-Bates have stock available or on a lead time for AGC-4-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-4-R often in real-time on the comparison pages.
What if I can't find stock of AGC-4-R?
You can fill out our help required form which you can use to request a quote for AGC-4-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.