Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 450mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Fuse Leads | Unleaded |
RoHS Compliant | No |
Fuse, Cartridge, 450Ma, 6.3X32Mm Fst Act | Newark Electronics |
Where can I find additional details, specifications and documents for a AGC-45/100?
Additional datasheets, footprints and schematics for AGC-45/100 are listed on our Part Details page. You can also find images and similar parts to AGC-45/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-45/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-45/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-45/100 fall under?
The AGC-45/100 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGC-45/100 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-45/100 you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-45/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGC-45/100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AGC-45/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-45/100 often in real-time on the comparison pages.
What if I can't find stock of AGC-45/100?
You can fill out our help required form which you can use to request a quote for AGC-45/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.