Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 40A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
RoHS Compliant | Yes |
Cartridge Fuse, Fast Acting, 40A, 32V | Newark Electronics |
Fuse Miniature 40A 32V Fast 2-Pin Cartridge Holder | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics AGC-40-R | RS Americas |
Cartridge Fuses BUSS SMALL DIMENSION FUSE | Sager |
Glass Body Fuses, 32 V/-Holder,Fast Blow,40 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a AGC-40-R?
Additional datasheets, footprints and schematics for AGC-40-R are listed on our Part Details page. You can also find images and similar parts to AGC-40-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-40-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-40-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-40-R fall under?
The AGC-40-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGC-40-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-40-R you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-40-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AGC-40-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Relay Specialties have stock available or on a lead time for AGC-40-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-40-R often in real-time on the comparison pages.
What if I can't find stock of AGC-40-R?
You can fill out our help required form which you can use to request a quote for AGC-40-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.