Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 187.5mA |
Voltage Rating VAC | 250V |
Fuse Size Imperial | 1/4" x 1-1/4" |
Breaking Capacity Current AC | 35A |
Diameter | 6.35mm |
RoHS Compliant | No |
BUSS SMALL DIMENSION FUSE FAST ACTING | Rapid Electronics |
Cooper Bussmann |Eaton Bussmann AGC-3-16 | Newark Electronics |
Fuse, Miniature Glass Tube | Carlton-Bates |
Where can I find additional details, specifications and documents for a AGC-3/16?
Additional datasheets, footprints and schematics for AGC-3/16 are listed on our Part Details page. You can also find images and similar parts to AGC-3/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-3/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-3/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-3/16 fall under?
The AGC-3/16 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGC-3/16 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-3/16 you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-3/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGC-3/16 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Carlton-Bates have stock available or on a lead time for AGC-3/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-3/16 often in real-time on the comparison pages.
What if I can't find stock of AGC-3/16?
You can fill out our help required form which you can use to request a quote for AGC-3/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.