Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
691
in stock
|
Buy Now | |
element14
from US$0.94
|
691
in stock
|
Buy Now | |
Farnell
from US$1.23
|
691
in stock
|
Buy Now | |
Carlton-Bates
from US$0.81
|
196
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
RoHS Compliant | Yes |
Fuse, Cartridge, 2A, 6.4 X 31.7Mm, Fast Act | Newark Electronics |
Fuse, Miniature Glass Tube | Carlton-Bates |
6.3x32mm | RS |
AGC Series Fast-Acting 250 VAC 2 A ╪ 6.35 x 31.75 mm Glass Cartridge Fuse | Future Electronics |
Fuse Miniature 2A 250V Fast 2-Pin Cartridge Holder | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics AGC-2-R | RS Americas |
Cartridge Fuses SMALL DIMENSION FUSE | Sager |
Glass Body Fuses, 250 V/-Holder,Fast Blow,2 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a AGC-2-R?
Additional datasheets, footprints and schematics for AGC-2-R are listed on our Part Details page. You can also find images and similar parts to AGC-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-2-R fall under?
The AGC-2-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGC-2-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGC-2-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS have stock available or on a lead time for AGC-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-2-R often in real-time on the comparison pages.
What if I can't find stock of AGC-2-R?
You can fill out our help required form which you can use to request a quote for AGC-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.