Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Diameter | 6.35mm |
RoHS Compliant | No |
BUSS SMALL DIMENSION FUSE FAST ACTING | Rapid Electronics |
Cooper Bussmann |Eaton Bussmann AGC-2-1-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a AGC-2-1/4?
Additional datasheets, footprints and schematics for AGC-2-1/4 are listed on our Part Details page. You can also find images and similar parts to AGC-2-1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-2-1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-2-1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-2-1/4 fall under?
The AGC-2-1/4 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGC-2-1/4 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-2-1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-2-1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGC-2-1/4 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for AGC-2-1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-2-1/4 often in real-time on the comparison pages.
What if I can't find stock of AGC-2-1/4?
You can fill out our help required form which you can use to request a quote for AGC-2-1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.