Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.1mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Length | 31.75mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AGC-1/32-R?
Additional datasheets, footprints and schematics for AGC-1/32-R are listed on our Part Details page. You can also find images and similar parts to AGC-1/32-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-1/32-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-1/32-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-1/32-R fall under?
The AGC-1/32-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGC-1/32-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-1/32-R you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-1/32-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AGC-1/32-R have stock available?
There is no stock from authorised distributors for AGC-1/32-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-1/32-R often in real-time on the comparison pages.
What if I can't find stock of AGC-1/32-R?
You can fill out our help required form which you can use to request a quote for AGC-1/32-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.