Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.1mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
RoHS Compliant | No |
Electronic Cartridge Fuse | Newark Electronics |
Fuse Miniature 0.031A 250V Fast 2-Pin Axial Holder | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics AGC-1/32 | RS Americas |
Fuse, Miniature Glass Tube | Carlton-Bates |
Cartridge Fuses 250VAC 1/32A Fast Acting | Sager |
Glass Body Fuses, 250 V/250 VHolder,Fast Blow,31 mA3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a AGC-1/32?
Additional datasheets, footprints and schematics for AGC-1/32 are listed on our Part Details page. You can also find images and similar parts to AGC-1/32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGC-1/32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGC-1/32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGC-1/32 fall under?
The AGC-1/32 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGC-1/32 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGC-1/32 you can contact the distributor directly for product support, shipping queries etc.
Is the AGC-1/32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGC-1/32 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for AGC-1/32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGC-1/32 often in real-time on the comparison pages.
What if I can't find stock of AGC-1/32?
You can fill out our help required form which you can use to request a quote for AGC-1/32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.