Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
RoHS Compliant | No |
Aga Glass Fuse - 1/4" X 5/8" - 5 Amp |Eaton Bussmann AGA-5 | Newark Electronics |
1/4"x5/8" | RS |
Fuse Miniature 5A 125V Fast 2-Pin Cartridge Holder | Avnet America |
AGA GLASS FUSE - 1/4" x 5/8" - 5 AMP | Eaton Electronics AGA-5 | RS Americas |
Cartridge Fuses 125VAC 5.0A Fast Acting | Sager |
Fuses, Glass Body FusesHolder, 5 AFast Blow, 125 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a AGA-5?
Additional datasheets, footprints and schematics for AGA-5 are listed on our Part Details page. You can also find images and similar parts to AGA-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGA-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGA-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGA-5 fall under?
The AGA-5 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to AGA-5 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGA-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AGA-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGA-5 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and Sager have stock available or on a lead time for AGA-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGA-5 often in real-time on the comparison pages.
What if I can't find stock of AGA-5?
You can fill out our help required form which you can use to request a quote for AGA-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.