Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
11
in stock
|
Buy Now | |
element14
from US$3.22
|
11
in stock
|
Buy Now | |
Farnell
from US$2.29
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
RoHS Compliant | No |
1/4"x5/8" | RS |
Fuse, Cartridge, 3A, 6.3X15.9Mm, Fst Act | Newark Electronics |
Fuse Miniature 3A 125V Fast 2-Pin Cartridge Holder | Avnet America |
AGA GLASS FUSE - 1/4" x 5/8" - 3 AMP | Eaton Electronics AGA-3 | RS Americas |
Cartridge Fuses 250VAC 3.0A Fast Acting | Sager |
Fuses, Glass Body FusesHolder, 3 AFast Blow, 125 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a AGA-3?
Additional datasheets, footprints and schematics for AGA-3 are listed on our Part Details page. You can also find images and similar parts to AGA-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGA-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGA-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGA-3 fall under?
The AGA-3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGA-3 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGA-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AGA-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGA-3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AGA-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGA-3 often in real-time on the comparison pages.
What if I can't find stock of AGA-3?
You can fill out our help required form which you can use to request a quote for AGA-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.