Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
420
in stock
|
Buy Now | |
RS Americas
from US$3.83
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
Carlton-Bates
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now | |
Farnell
from US$2.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
RoHS Compliant | No |
Aga Glass Fuse - 1/4" X 5/8" - 2 Amp |Eaton Bussmann AGA-2 | Newark Electronics |
Cartridge Fuses 125VAC 2.0A Fast Acting | Rapid Electronics |
Fuse, Fast Acting, 2 A, 125 VAC, Glass, 0.054 Ohms, Clip Mount, AGA Series | Eaton Electronics AGA-2 | RS Americas |
1/4"x5/8" | RS |
Fuse Miniature 2A 125V Fast 2-Pin Cartridge Holder | Avnet America |
94F2179 | element14 |
Fuse, Miniature Glass Tube | Carlton-Bates |
Fuses, Glass Body FusesHolder, 2 AFast Blow, 250 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a AGA-2?
Additional datasheets, footprints and schematics for AGA-2 are listed on our Part Details page. You can also find images and similar parts to AGA-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGA-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGA-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGA-2 fall under?
The AGA-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGA-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGA-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AGA-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGA-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, RS and Avnet America have stock available or on a lead time for AGA-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGA-2 often in real-time on the comparison pages.
What if I can't find stock of AGA-2?
You can fill out our help required form which you can use to request a quote for AGA-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.