Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
243
in stock
|
Buy Now | |
element14
from US$1.38
|
243
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Sager
from US$1.41
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse Body Material | Glass |
RoHS Compliant | No |
Fuse, Cartridge, 10A, 6.3X15.9Mm Fst Act | Newark Electronics |
Fuse Miniature 10A 32V Fast 2-Pin Cartridge Holder | Avnet America |
AGA GLASS FUSE - 1/4" x 5/8" - 10 AMP | Eaton Electronics AGA-10 | RS Americas |
Cartridge Fuses 32VAC 10A Fast Acting | Sager |
Fuses, Glass Body FusesHolder, 10 AFast Blow, 125 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a AGA-10?
Additional datasheets, footprints and schematics for AGA-10 are listed on our Part Details page. You can also find images and similar parts to AGA-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGA-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGA-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGA-10 fall under?
The AGA-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGA-10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGA-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AGA-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGA-10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for AGA-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGA-10 often in real-time on the comparison pages.
What if I can't find stock of AGA-10?
You can fill out our help required form which you can use to request a quote for AGA-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.